Panasonic Chip Resistor - Surface Mount ERJ-8ENF2212V

Description
RES SMD 22.1K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 22.1K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF2212V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2212V
Chip Resistor - Surface Mount ERJ-8ENF2212V
RES SMD 22.1K OHM 1% 1/4W 1206

RES SMD 22.1K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 22K1, 1%, 0.25W, 1206; Resistance Panasonic - 65T8861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.25W, 1206; Resistance Panasonic
65T8861
Res, Thick Film, 22K1, 1%, 0.25W, 1206; Resistance Panasonic 65T8861
RES, THICK FILM, 22K1, 1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7742
Res, Thick Film, 22K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7742
RES, THICK FILM, 22K1, 1%, 0.25W, 1206, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 22K1, 1%, 0.25W, 1206, REEL; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF2212V 65T8861
Product Name Chip Resistor - Surface Mount Res, Thick Film, 22K1, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details