Panasonic Automotive SMD 200V 0.25W Resistor ERJ-8ENF2201V

Description
2.2kR 1% 1206 Thick Film SMD Resistor 200V 0.25W AEC-Q200 Product overview: ERJ-8ENF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 1% 1206 Thick Film SMD Resistor 200V 0.25W AEC-Q200 Product overview: ERJ-8ENF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 200V 0.25W Resistor - 52-ERJ-8ENF2201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200V 0.25W Resistor
52-ERJ-8ENF2201V
Automotive SMD 200V 0.25W Resistor 52-ERJ-8ENF2201V
2.2kR 1% 1206 Thick Film SMD Resistor 200V 0.25W AEC-Q200 Product overview: ERJ-8ENF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2201V can be used for catalog matching and distributor lookup.

2.2kR 1% 1206 Thick Film SMD Resistor 200V 0.25W AEC-Q200 Product overview: ERJ-8ENF2201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2201V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8ENF2201V
774238-ERJ-8ENF2201V
Chip Resistor - Surface Mount - ERJ-8ENF2201V 774238-ERJ-8ENF2201V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774238-ERJ-8ENF2201V Series: ERJ Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2.2k Composition: Thick Film Number of Terminations: 2 Family Name: ERJ Categories: Resistors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): RMC1/8K222FTP; RMC1/8K2201FTP; RPC18T222F; RMC1/8K222F; Introduction Date: February 12, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774238-ERJ-8ENF2201V
Series: ERJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 1206 (3216 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 2.2k
Composition: Thick Film
Number of Terminations: 2
Family Name: ERJ
Categories: Resistors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Manufacturer Package: 1206
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): RMC1/8K222FTP; RMC1/8K2201FTP; RPC18T222F; RMC1/8K222F;
Introduction Date: February 12, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Panasonic - 64R5451 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Panasonic
64R5451
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Panasonic 64R5451
RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 90W3748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
90W3748
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 90W3748
RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF2201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2201V
Chip Resistor - Surface Mount ERJ-8ENF2201V
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-8ENF2201V 774238-ERJ-8ENF2201V 64R5451 90W3748 ERJ-8ENF2201V
Product Name Automotive SMD 200V 0.25W Resistor Chip Resistor - Surface Mount - ERJ-8ENF2201V Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details