Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF2152V

Description
Win Source Part Number: 1109281-ERJ-8ENF2152 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 21.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8ENF2152V; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P21.5KFDKR,P21.5KFBK ,ERJ8ENF2152S,P21.5K FDKR-NDR,P21.5KF-ND, ERJ8ENF2152V,P21.5KF CT-NDR,ERJ8ENF2152,E RJ-8ENF2152,ERJ-8ENF 2152S,P21.5KFTR,P21. 5KFCT,P21.5KFTR-NDR, P21.5KF Base Product Number: ERJ-8 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1109281-ERJ-8ENF2152 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 21.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8ENF2152V; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P21.5KFDKR,P21.5KFBK ,ERJ8ENF2152S,P21.5K FDKR-NDR,P21.5KF-ND, ERJ8ENF2152V,P21.5KF CT-NDR,ERJ8ENF2152,E RJ-8ENF2152,ERJ-8ENF 2152S,P21.5KFTR,P21. 5KFCT,P21.5KFTR-NDR, P21.5KF Base Product Number: ERJ-8 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1109281-ERJ-8ENF2152V
Resistors - Chip Resistor - Surface Mount 1109281-ERJ-8ENF2152V
Win Source Part Number: 1109281-ERJ-8ENF2152 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 21.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8ENF2152V; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P21.5KFDKR,P21.5KFBK ,ERJ8ENF2152S,P21.5K FDKR-NDR,P21.5KF-ND, ERJ8ENF2152V,P21.5KF CT-NDR,ERJ8ENF2152,E RJ-8ENF2152,ERJ-8ENF 2152S,P21.5KFTR,P21. 5KFCT,P21.5KFTR-NDR, P21.5KF Base Product Number: ERJ-8 Product Status: Not For New Designs

Win Source Part Number: 1109281-ERJ-8ENF2152V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8EN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 21.5 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ8ENF2152V;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P21.5KFDKR,P21.5KFBK,ERJ8ENF2152S,P21.5KFDKR-NDR,P21.5KF-ND,ERJ8ENF2152V,P21.5KFCT-NDR,ERJ8ENF2152,ERJ-8ENF2152,ERJ-8ENF2152S,P21.5KFTR,P21.5KFCT,P21.5KFTR-NDR,P21.5KF
Base Product Number: ERJ-8
Product Status: Not For New Designs

Buy Now Datasheet
SMD 250mW 200V Resistor - 52-ERJ-8ENF2152V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-ERJ-8ENF2152V
SMD 250mW 200V Resistor 52-ERJ-8ENF2152V
1206 Thick Film Resistor, 21.5kR, 1%, 250mW, 200V, SMD Product overview: ERJ-8ENF2152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2152V can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 21.5kR, 1%, 250mW, 200V, SMD Product overview: ERJ-8ENF2152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2152V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Panasonic - 90W3742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Panasonic
90W3742
Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Panasonic 90W3742
RES, THICK FILM, 21K5, 1%, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.25W, 1206; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 21K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0680
Res, Thick Film, 21K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0680
RES, THICK FILM, 21K5, 1%, 0.25W, 1206, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.25W, 1206, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1109281-ERJ-8ENF2152V 52-ERJ-8ENF2152V 90W3742 52W0680
Product Name Resistors - Chip Resistor - Surface Mount SMD 250mW 200V Resistor Res, Thick Film, 21K5, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 21K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 21500 ohms 21500 ohms 21500 ohms 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details