Panasonic Chip Resistor - Surface Mount ERJ-8ENF2052V

Description
RES SMD 20.5K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 20.5K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF2052V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2052V
Chip Resistor - Surface Mount ERJ-8ENF2052V
RES SMD 20.5K OHM 1% 1/4W 1206

RES SMD 20.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 20K5, 1%, 0.25W, 1206; Resistance Panasonic - 90W3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.25W, 1206; Resistance Panasonic
90W3729
Res, Thick Film, 20K5, 1%, 0.25W, 1206; Resistance Panasonic 90W3729
RES, THICK FILM, 20K5, 1%, 0.25W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.25W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0669
Res, Thick Film, 20K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0669
RES, THICK FILM, 20K5, 1%, 0.25W, 1206, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.25W, 1206, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-8ENF2052V 90W3729 52W0669
Product Name Chip Resistor - Surface Mount Res, Thick Film, 20K5, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 20K5, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 20500 ohms 20500 ohms 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details