Panasonic Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF2000V.

Description
RES, THICK FILM, 200R, 1%, 0.25W, 1206, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 200R, 1%, 0.25W, 1206, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 27AC5444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
27AC5444
Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 27AC5444
RES, THICK FILM, 200R, 1%, 0.25W, 1206, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.25W, 1206, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5444
Product Name Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers