Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF2000V

Description
Win Source Part Number: 975992-ERJ-8ENF2000V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ8ENF2000V,P200FDK R-NDR,P200FTR,ERJ8EN F2000S,P200FDKR,P200 FBK,ERJ8ENF2000,P200 FTR-NDR,ERJ-8ENF2000 ,P200FCT,ERJ-8ENF200 0S,P200F,P200F-ND,P2 00FCT-NDR Base Product Number: ERJ-8 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 975992-ERJ-8ENF2000V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ8ENF2000V,P200FDK R-NDR,P200FTR,ERJ8EN F2000S,P200FDKR,P200 FBK,ERJ8ENF2000,P200 FTR-NDR,ERJ-8ENF2000 ,P200FCT,ERJ-8ENF200 0S,P200F,P200F-ND,P2 00FCT-NDR Base Product Number: ERJ-8 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
975992-ERJ-8ENF2000V
Resistors - Chip Resistor - Surface Mount 975992-ERJ-8ENF2000V
Win Source Part Number: 975992-ERJ-8ENF2000V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ8ENF2000V,P200FDK R-NDR,P200FTR,ERJ8EN F2000S,P200FDKR,P200 FBK,ERJ8ENF2000,P200 FTR-NDR,ERJ-8ENF2000 ,P200FCT,ERJ-8ENF200 0S,P200F,P200F-ND,P2 00FCT-NDR Base Product Number: ERJ-8 Product Status: Not For New Designs

Win Source Part Number: 975992-ERJ-8ENF2000V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8EN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ8ENF2000V,P200FDKR-NDR,P200FTR,ERJ8ENF2000S,P200FDKR,P200FBK,ERJ8ENF2000,P200FTR-NDR,ERJ-8ENF2000,P200FCT,ERJ-8ENF2000S,P200F,P200F-ND,P200FCT-NDR
Base Product Number: ERJ-8
Product Status: Not For New Designs

Buy Now Datasheet
SMD 200 Ohm 250mW 200V Resistor - 52-ERJ-8ENF2000V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 250mW 200V Resistor
52-ERJ-8ENF2000V
SMD 200 Ohm 250mW 200V Resistor 52-ERJ-8ENF2000V
200 Ohm 1% SMD Chip Resistor, 1206, 250mW, 200V, Thick Film Product overview: ERJ-8ENF2000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2000V can be used for catalog matching and distributor lookup.

200 Ohm 1% SMD Chip Resistor, 1206, 250mW, 200V, Thick Film Product overview: ERJ-8ENF2000V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF2000V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.25W, 1206; Resistance Panasonic - 65T8854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.25W, 1206; Resistance Panasonic
65T8854
Res, Thick Film, 200R, 1%, 0.25W, 1206; Resistance Panasonic 65T8854
RES, THICK FILM, 200R, 1%, 0.25W, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.25W, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7735
Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7735
RES, THICK FILM, 200R, 1%, 0.25W, 1206, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.25W, 1206, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 975992-ERJ-8ENF2000V 52-ERJ-8ENF2000V 65T8854 97W7735
Product Name Resistors - Chip Resistor - Surface Mount SMD 200 Ohm 250mW 200V Resistor Res, Thick Film, 200R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 200R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers