Panasonic Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF19R1V

Description
RES, THICK FILM, 19R1, 1%, 0.25W, 1206, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 19R1, 1%, 0.25W, 1206, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0653
Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0653
RES, THICK FILM, 19R1, 1%, 0.25W, 1206, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.25W, 1206, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 19R1, 1%, 0.25W, 1206; Resistance Panasonic - 90W3714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.25W, 1206; Resistance Panasonic
90W3714
Res, Thick Film, 19R1, 1%, 0.25W, 1206; Resistance Panasonic 90W3714
RES, THICK FILM, 19R1, 1%, 0.25W, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.25W, 1206; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 19.1 OHM 1% 1/4W 1206 - 590-ERJ-8ENF19R1V - Utmel Electronic Limited
Hong Kong, China
RES SMD 19.1 OHM 1% 1/4W 1206
590-ERJ-8ENF19R1V
RES SMD 19.1 OHM 1% 1/4W 1206 590-ERJ-8ENF19R1V
RES SMD 19.1 OHM 1% 1/4W 1206

RES SMD 19.1 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52W0653 90W3714 590-ERJ-8ENF19R1V
Product Name Res, Thick Film, 19R1, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 19R1, 1%, 0.25W, 1206; Resistance Panasonic RES SMD 19.1 OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details