Panasonic Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF1960V

Description
RES, THICK FILM, 196R, 1%, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 196R, 1%, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Panasonic
90W3721
Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Panasonic 90W3721
RES, THICK FILM, 196R, 1%, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.25W, 1206; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90W3721
Product Name Res, Thick Film, 196R, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details