Panasonic Res, Thick Film, 191K, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF1913V

Description
RES, THICK FILM, 191K, 1%, 0.25W, 1206, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 191K, 1%, 0.25W, 1206, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 191K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0658
Res, Thick Film, 191K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0658
RES, THICK FILM, 191K, 1%, 0.25W, 1206, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.25W, 1206, REEL; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 191K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191K, 1%, 0.25W, 1206; Resistance Panasonic
90W3719
Res, Thick Film, 191K, 1%, 0.25W, 1206; Resistance Panasonic 90W3719
RES, THICK FILM, 191K, 1%, 0.25W, 1206; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 191K, 1%, 0.25W, 1206; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0658 90W3719
Product Name Res, Thick Film, 191K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 191K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 191000 ohms 191000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details