Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF1912V

Description
Win Source Part Number: 1131252-ERJ-8ENF1912 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 19.1 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8ENF1912V; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P19.1KF-ND,P19.1KFTR ,ERJ8ENF1912S,P19.1K FTR-NDR,ERJ8ENF1912V ,ERJ8ENF1912,P19.1KF BK,P19.1KFCT,P19.1KF CT-NDR,P19.1KFDKR-ND R,P19.1KFDKR,ERJ-8EN F1912S,ERJ-8ENF1912, P19.1KF Base Product Number: ERJ-8 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1131252-ERJ-8ENF1912 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 19.1 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8ENF1912V; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P19.1KF-ND,P19.1KFTR ,ERJ8ENF1912S,P19.1K FTR-NDR,ERJ8ENF1912V ,ERJ8ENF1912,P19.1KF BK,P19.1KFCT,P19.1KF CT-NDR,P19.1KFDKR-ND R,P19.1KFDKR,ERJ-8EN F1912S,ERJ-8ENF1912, P19.1KF Base Product Number: ERJ-8 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1131252-ERJ-8ENF1912V
Resistors - Chip Resistor - Surface Mount 1131252-ERJ-8ENF1912V
Win Source Part Number: 1131252-ERJ-8ENF1912 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 19.1 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8ENF1912V; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P19.1KF-ND,P19.1KFTR ,ERJ8ENF1912S,P19.1K FTR-NDR,ERJ8ENF1912V ,ERJ8ENF1912,P19.1KF BK,P19.1KFCT,P19.1KF CT-NDR,P19.1KFDKR-ND R,P19.1KFDKR,ERJ-8EN F1912S,ERJ-8ENF1912, P19.1KF Base Product Number: ERJ-8 Product Status: Not For New Designs

Win Source Part Number: 1131252-ERJ-8ENF1912V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8EN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 19.1 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ8ENF1912V;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P19.1KF-ND,P19.1KFTR,ERJ8ENF1912S,P19.1KFTR-NDR,ERJ8ENF1912V,ERJ8ENF1912,P19.1KFBK,P19.1KFCT,P19.1KFCT-NDR,P19.1KFDKR-NDR,P19.1KFDKR,ERJ-8ENF1912S,ERJ-8ENF1912,P19.1KF
Base Product Number: ERJ-8
Product Status: Not For New Designs

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-8ENF1912V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8ENF1912V
SMD 4W 200V Resistor 52-ERJ-8ENF1912V
19.1kR 1% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8ENF1912V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1912V can be used for catalog matching and distributor lookup.

19.1kR 1% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8ENF1912V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1912V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 19K1, 1%, 0.25W, 1206; Resistance Panasonic - 90W3718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.25W, 1206; Resistance Panasonic
90W3718
Res, Thick Film, 19K1, 1%, 0.25W, 1206; Resistance Panasonic 90W3718
RES, THICK FILM, 19K1, 1%, 0.25W, 1206; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.25W, 1206; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0657
Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0657
RES, THICK FILM, 19K1, 1%, 0.25W, 1206, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.25W, 1206, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1131252-ERJ-8ENF1912V 52-ERJ-8ENF1912V 90W3718 52W0657
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor Res, Thick Film, 19K1, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 19K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 19100 ohms 19100 ohms 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details