Panasonic Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF1800V

Description
RES, THICK FILM, 180R, 1%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 180R, 1%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 90W3700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
90W3700
Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 90W3700
RES, THICK FILM, 180R, 1%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.25W, 1206, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90W3700
Product Name Res, Thick Film, 180R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers