Panasonic Res, Thick Film, 17R8, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF17R8V

Description
RES, THICK FILM, 17R8, 1%, 0.25W, 1206; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 17R8, 1%, 0.25W, 1206; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 17R8, 1%, 0.25W, 1206; Resistance Panasonic - 90W3686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R8, 1%, 0.25W, 1206; Resistance Panasonic
90W3686
Res, Thick Film, 17R8, 1%, 0.25W, 1206; Resistance Panasonic 90W3686
RES, THICK FILM, 17R8, 1%, 0.25W, 1206; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 17R8, 1%, 0.25W, 1206; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 17R8, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R8, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0630
Res, Thick Film, 17R8, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0630
RES, THICK FILM, 17R8, 1%, 0.25W, 1206, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 17R8, 1%, 0.25W, 1206, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF17R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF17R8V
Chip Resistor - Surface Mount ERJ-8ENF17R8V
RES SMD 17.8 OHM 1% 1/4W 1206

RES SMD 17.8 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 90W3686 52W0630 ERJ-8ENF17R8V
Product Name Res, Thick Film, 17R8, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 17R8, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers