RES, THICK FILM, 158K, 1%, 0.25W, 1206, REEL; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52W0603 |
| Product Name | Res, Thick Film, 158K, 1%, 0.25W, 1206, Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 158000 ohms |