Panasonic Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R ERJ-8ENF1541V

Description
Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Datasheet
Description
Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R - 590-ERJ-8ENF1541V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
590-ERJ-8ENF1541V
Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R 590-ERJ-8ENF1541V
Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R

Supplier's Site
Res, Thick Film, 1K54, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0596
Res, Thick Film, 1K54, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0596
RES, THICK FILM, 1K54, 1%, 0.25W, 1206, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.25W, 1206, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K54, 1%, 0.25W, 1206; Resistance Panasonic - 90W3652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.25W, 1206; Resistance Panasonic
90W3652
Res, Thick Film, 1K54, 1%, 0.25W, 1206; Resistance Panasonic 90W3652
RES, THICK FILM, 1K54, 1%, 0.25W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.25W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8ENF1541V 52W0596 90W3652
Product Name Res Thick Film 1206 1.54K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R Res, Thick Film, 1K54, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 1K54, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1540 ohms 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details