Panasonic Chip Resistor - Surface Mount ERJ-8ENF1503V

Description
RES SMD 150K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 150K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF1503V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF1503V
Chip Resistor - Surface Mount ERJ-8ENF1503V
RES SMD 150K OHM 1% 1/4W 1206

RES SMD 150K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Panasonic - 64R5443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Panasonic
64R5443
Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Panasonic 64R5443
RES, THICK FILM, 150K, 1%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.25W, 1206; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF1503V 64R5443
Product Name Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details