RES SMD 15K OHM 1% 1/4W 1206
RES, THICK FILM, 15K, 1%, 0.25W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES SMD 15K OHM 1% 1/4W 1206
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-8ENF1502V | 64R5442 | ERJ-8ENF1502V |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 15K, 1%, 0.25W, 1206; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |