Panasonic Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF14R7V

Description
RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Panasonic - 90W3627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Panasonic
90W3627
Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Panasonic 90W3627
RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.25W, 1206; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0576
Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0576
RES, THICK FILM, 14R7, 1%, 0.25W, 1206, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.25W, 1206, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3627 52W0576
Product Name Res, Thick Film, 14R7, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 14R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers