RES, THICK FILM, 1K43, 1%, 0.25W, 1206; Resistance:1.43kohm;
RES SMD 1.43K OHM 1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 90W3634 | ERJ-8ENF1431V |
| Product Name | Res, Thick Film, 1K43, 1%, 0.25W, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |