Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF1401V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326569-ERJ-8ENF1401 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.4 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.40KFCT-NDR,ERJ8EN F1401S,ERJ8ENF1401,P 1.40KFCT,P1.40KF-ND, ERJ-8ENF1401S,P1.40K FBK,P1.40KF,P1.40KFD KR-NDR,P1.40KFTR-NDR ,P1.40KFDKR,ERJ-8ENF 1401,ERJ8ENF1401V,P1 .40KFTR Base Product Number: ERJ-8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326569-ERJ-8ENF1401 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.4 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.40KFCT-NDR,ERJ8EN F1401S,ERJ8ENF1401,P 1.40KFCT,P1.40KF-ND, ERJ-8ENF1401S,P1.40K FBK,P1.40KF,P1.40KFD KR-NDR,P1.40KFTR-NDR ,P1.40KFDKR,ERJ-8ENF 1401,ERJ8ENF1401V,P1 .40KFTR Base Product Number: ERJ-8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326569-ERJ-8ENF1401V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326569-ERJ-8ENF1401V
Resistors - Chip Resistor - Surface Mount 1326569-ERJ-8ENF1401V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326569-ERJ-8ENF1401 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.4 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.40KFCT-NDR,ERJ8EN F1401S,ERJ8ENF1401,P 1.40KFCT,P1.40KF-ND, ERJ-8ENF1401S,P1.40K FBK,P1.40KF,P1.40KFD KR-NDR,P1.40KFTR-NDR ,P1.40KFDKR,ERJ-8ENF 1401,ERJ8ENF1401V,P1 .40KFTR Base Product Number: ERJ-8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326569-ERJ-8ENF1401V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.4 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.40KFCT-NDR,ERJ8ENF1401S,ERJ8ENF1401,P1.40KFCT,P1.40KF-ND,ERJ-8ENF1401S,P1.40KFBK,P1.40KF,P1.40KFDKR-NDR,P1.40KFTR-NDR,P1.40KFDKR,ERJ-8ENF1401,ERJ8ENF1401V,P1.40KFTR
Base Product Number: ERJ-8
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-8ENF1401V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8ENF1401V
SMD 4W 200V Resistor 52-ERJ-8ENF1401V
1.4kR 1% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8ENF1401V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1401V can be used for catalog matching and distributor lookup.

1.4kR 1% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8ENF1401V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1401V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K4, 1%, 0.25W, 1206; Resistance Panasonic - 90W3629 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K4, 1%, 0.25W, 1206; Resistance Panasonic
90W3629
Res, Thick Film, 1K4, 1%, 0.25W, 1206; Resistance Panasonic 90W3629
RES, THICK FILM, 1K4, 1%, 0.25W, 1206; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K4, 1%, 0.25W, 1206; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF1401V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF1401V
Chip Resistor - Surface Mount ERJ-8ENF1401V
RES SMD 1.4K OHM 1% 1/4W 1206

RES SMD 1.4K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1326569-ERJ-8ENF1401V 52-ERJ-8ENF1401V 90W3629 ERJ-8ENF1401V
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor Res, Thick Film, 1K4, 1%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1400 ohms 1400 ohms 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers