Panasonic RES SMD 133 OHM 1% 1/4W 1206 ERJ-8ENF1330V

Description
RES SMD 133 OHM 1% 1/4W 1206
Description
RES SMD 133 OHM 1% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 133 OHM 1% 1/4W 1206 - 590-ERJ-8ENF1330V - Utmel Electronic Limited
Hong Kong, China
RES SMD 133 OHM 1% 1/4W 1206
590-ERJ-8ENF1330V
RES SMD 133 OHM 1% 1/4W 1206 590-ERJ-8ENF1330V
RES SMD 133 OHM 1% 1/4W 1206

RES SMD 133 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0564
Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0564
RES, THICK FILM, 133R, 1%, 0.25W, 1206, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.25W, 1206, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-8ENF1330V 52W0564
Product Name RES SMD 133 OHM 1% 1/4W 1206 Res, Thick Film, 133R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details