Panasonic Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF1304V

Description
RES, THICK FILM, 1M3, 1%, 0.25W, 1206, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M3, 1%, 0.25W, 1206, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0563
Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0563
RES, THICK FILM, 1M3, 1%, 0.25W, 1206, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1M3, 1%, 0.25W, 1206, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M3, 1%, 0.25W, 1206; Resistance Panasonic - 90W3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M3, 1%, 0.25W, 1206; Resistance Panasonic
90W3614
Res, Thick Film, 1M3, 1%, 0.25W, 1206; Resistance Panasonic 90W3614
RES, THICK FILM, 1M3, 1%, 0.25W, 1206; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M3, 1%, 0.25W, 1206; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF1304V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF1304V
Chip Resistor - Surface Mount ERJ-8ENF1304V
RES SMD 1.3M OHM 1% 1/4W 1206

RES SMD 1.3M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52W0563 90W3614 ERJ-8ENF1304V
Product Name Res, Thick Film, 1M3, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 1M3, 1%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1.30E6 ohms 1.30E6 ohms 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details