Panasonic Res, Thick Film, 12K4, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF1242V

Description
RES, THICK FILM, 12K4, 1%, 0.25W, 1206; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 12K4, 1%, 0.25W, 1206; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12K4, 1%, 0.25W, 1206; Resistance Panasonic - 90W3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.25W, 1206; Resistance Panasonic
90W3600
Res, Thick Film, 12K4, 1%, 0.25W, 1206; Resistance Panasonic 90W3600
RES, THICK FILM, 12K4, 1%, 0.25W, 1206; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.25W, 1206; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0549
Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0549
RES, THICK FILM, 12K4, 1%, 0.25W, 1206, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 12K4, 1%, 0.25W, 1206, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3600 52W0549
Product Name Res, Thick Film, 12K4, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 12K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details