RES, THICK FILM, 1M21, 1%, 0.25W, 1206; Resistance:1.21Mohm;
RES, THICK FILM, 1M21, 1%, 0.25W, 1206, REEL; Resistance:1.21Mohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 90W3597 | 52W0546 |
| Product Name | Res, Thick Film, 1M21, 1%, 0.25W, 1206; Resistance Panasonic | Res, Thick Film, 1M21, 1%, 0.25W, 1206, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |