Panasonic Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF1211V

Description
RES, THICK FILM, 1K21, 1%, 0.25W, 1206; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Description
RES, THICK FILM, 1K21, 1%, 0.25W, 1206; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Panasonic - 65T8849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Panasonic
65T8849
Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Panasonic 65T8849
RES, THICK FILM, 1K21, 1%, 0.25W, 1206; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.25W, 1206; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K21, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7732
Res, Thick Film, 1K21, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7732
RES, THICK FILM, 1K21, 1%, 0.25W, 1206, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.25W, 1206, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T8849
Product Name Res, Thick Film, 1K21, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details