Panasonic Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF1210V.

Description
RES, THICK FILM, 121R, 1%, 0.25W, 1206, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 121R, 1%, 0.25W, 1206, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 29AC6039, features a resistance value of 121 ohms with a tolerance of ±1%. It has a power rating of 0.25 watts and is housed in a 1206 package size, which is equivalent to 3216 metric dimensions. This resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is packaged on a reel, making it suitable for automated placement in manufacturing. The component is RoHS compliant and adheres to relevant standards such as IEC 60115-8 and AEC-Q200, ensuring its suitability for various applications, including automotive. The maximum voltage rating is 200 volts, making it versatile for different circuit designs.

Datasheet Summary
Powered by GS/AI

The Panasonic thick film chip resistor, part number 29AC6039, features a resistance value of 121 ohms with a tolerance of ±1%. It has a power rating of 0.25 watts and is housed in a 1206 package size, which is equivalent to 3216 metric dimensions. This resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It is packaged on a reel, making it suitable for automated placement in manufacturing. The component is RoHS compliant and adheres to relevant standards such as IEC 60115-8 and AEC-Q200, ensuring its suitability for various applications, including automotive. The maximum voltage rating is 200 volts, making it versatile for different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 29AC6039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
29AC6039
Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 29AC6039
RES, THICK FILM, 121R, 1%, 0.25W, 1206, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.25W, 1206, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC6039
Product Name Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers