Panasonic Res, Thick Film, 11K8, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF1182V

Description
RES, THICK FILM, 11K8, 1%, 0.25W, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 11K8, 1%, 0.25W, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11K8, 1%, 0.25W, 1206; Resistance Panasonic - 90W3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K8, 1%, 0.25W, 1206; Resistance Panasonic
90W3585
Res, Thick Film, 11K8, 1%, 0.25W, 1206; Resistance Panasonic 90W3585
RES, THICK FILM, 11K8, 1%, 0.25W, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 11K8, 1%, 0.25W, 1206; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11K8, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K8, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0538
Res, Thick Film, 11K8, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0538
RES, THICK FILM, 11K8, 1%, 0.25W, 1206, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 11K8, 1%, 0.25W, 1206, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3585 52W0538
Product Name Res, Thick Film, 11K8, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 11K8, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details