Panasonic Chip Resistor - Surface Mount ERJ-8ENF1131V

Description
RES SMD 1.13K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 1.13K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF1131V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF1131V
Chip Resistor - Surface Mount ERJ-8ENF1131V
RES SMD 1.13K OHM 1% 1/4W 1206

RES SMD 1.13K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 1K13, 1%, 0.25W, 1206; Resistance Panasonic - 90W3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.25W, 1206; Resistance Panasonic
90W3574
Res, Thick Film, 1K13, 1%, 0.25W, 1206; Resistance Panasonic 90W3574
RES, THICK FILM, 1K13, 1%, 0.25W, 1206; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.25W, 1206; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0527
Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0527
RES, THICK FILM, 1K13, 1%, 0.25W, 1206, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.25W, 1206, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-8ENF1131V 90W3574 52W0527
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1K13, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 1K13, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1130 ohms 1130 ohms 1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details