Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF1050V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331628-ERJ-8ENF1050 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 105 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P105F-ND,P105FBK,P10 5FDKR,ERJ-8ENF1050S, ERJ-8ENF1050,P105FDK R-NDR,ERJ8ENF1050V,P 105FTR,P105FTR-NDR,P 105FCT-NDR,P105FCT,E RJ8ENF1050S,P105F,ER J8ENF150 Base Product Number: ERJ-8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331628-ERJ-8ENF1050 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 105 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P105F-ND,P105FBK,P10 5FDKR,ERJ-8ENF1050S, ERJ-8ENF1050,P105FDK R-NDR,ERJ8ENF1050V,P 105FTR,P105FTR-NDR,P 105FCT-NDR,P105FCT,E RJ8ENF1050S,P105F,ER J8ENF150 Base Product Number: ERJ-8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1331628-ERJ-8ENF1050V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331628-ERJ-8ENF1050V
Resistors - Chip Resistor - Surface Mount 1331628-ERJ-8ENF1050V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331628-ERJ-8ENF1050 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 105 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P105F-ND,P105FBK,P10 5FDKR,ERJ-8ENF1050S, ERJ-8ENF1050,P105FDK R-NDR,ERJ8ENF1050V,P 105FTR,P105FTR-NDR,P 105FCT-NDR,P105FCT,E RJ8ENF1050S,P105F,ER J8ENF150 Base Product Number: ERJ-8 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331628-ERJ-8ENF1050V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 105 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P105F-ND,P105FBK,P105FDKR,ERJ-8ENF1050S,ERJ-8ENF1050,P105FDKR-NDR,ERJ8ENF1050V,P105FTR,P105FTR-NDR,P105FCT-NDR,P105FCT,ERJ8ENF1050S,P105F,ERJ8ENF150
Base Product Number: ERJ-8
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES SMD 105 OHM 1% 1/4W 1206 - 590-ERJ-8ENF1050V - Utmel Electronic Limited
Hong Kong, China
RES SMD 105 OHM 1% 1/4W 1206
590-ERJ-8ENF1050V
RES SMD 105 OHM 1% 1/4W 1206 590-ERJ-8ENF1050V
RES SMD 105 OHM 1% 1/4W 1206

RES SMD 105 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1331628-ERJ-8ENF1050V 590-ERJ-8ENF1050V
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 105 OHM 1% 1/4W 1206
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details