Panasonic Automotive SMD 0.25W Resistor ERJ-8ENF1004V

Description
1206 1MR 1% 0.25W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-8ENF1004V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1004V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 1MR 1% 0.25W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-8ENF1004V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1004V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.25W Resistor - 52-ERJ-8ENF1004V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W Resistor
52-ERJ-8ENF1004V
Automotive SMD 0.25W Resistor 52-ERJ-8ENF1004V
1206 1MR 1% 0.25W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-8ENF1004V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1004V can be used for catalog matching and distributor lookup.

1206 1MR 1% 0.25W Thick Film SMD Resistor, AEC-Q200 Product overview: ERJ-8ENF1004V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1004V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8ENF1004V
1036967-ERJ-8ENF1004V
Chip Resistor - Surface Mount - ERJ-8ENF1004V 1036967-ERJ-8ENF1004V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036967-ERJ-8ENF1004 V Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036967-ERJ-8ENF1004V
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF1004V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF1004V
Chip Resistor - Surface Mount ERJ-8ENF1004V
RES SMD 1M OHM 1% 1/4W 1206

RES SMD 1M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Panasonic - 64R5433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Panasonic
64R5433
Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Panasonic 64R5433
RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-8ENF1004V 1036967-ERJ-8ENF1004V ERJ-8ENF1004V 64R5433
Product Name Automotive SMD 0.25W Resistor Chip Resistor - Surface Mount - ERJ-8ENF1004V Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers