Panasonic SMD 250mW 200V Resistor ERJ-8ENF1003V

Description
1206 SMD Resistor, 100kR 1% Thick Film, 250mW, 200V Product overview: ERJ-8ENF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1003V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 SMD Resistor, 100kR 1% Thick Film, 250mW, 200V Product overview: ERJ-8ENF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1003V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250mW 200V Resistor - 52-ERJ-8ENF1003V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-ERJ-8ENF1003V
SMD 250mW 200V Resistor 52-ERJ-8ENF1003V
1206 SMD Resistor, 100kR 1% Thick Film, 250mW, 200V Product overview: ERJ-8ENF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1003V can be used for catalog matching and distributor lookup.

1206 SMD Resistor, 100kR 1% Thick Film, 250mW, 200V Product overview: ERJ-8ENF1003V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF1003V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1237221-ERJ-8ENF1003V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237221-ERJ-8ENF1003V
Resistors - Chip Resistor - Surface Mount 1237221-ERJ-8ENF1003V
Win Source Part Number: 1237221-ERJ-8ENF1003 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P100KFTR,200614BAAD, ERJ8ENF1003S,P100KFC TR,P100KFTRR,ERJ8ENF 1003,P100KFDKRR,P100 KF,P100KFCT,P100KF,E RJ-8ENF1003,P100KFBK ,ERJ-8ENF1003S,ERJ8E NF1003V,P100KFDKR Base Product Number: ERJ-8 Product Status: Not For New Designs

Win Source Part Number: 1237221-ERJ-8ENF1003V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8EN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P100KFTR,200614BAAD,ERJ8ENF1003S,P100KFCTR,P100KFTRR,ERJ8ENF1003,P100KFDKRR,P100KF,P100KFCT,P100KF,ERJ-8ENF1003,P100KFBK,ERJ-8ENF1003S,ERJ8ENF1003V,P100KFDKR
Base Product Number: ERJ-8
Product Status: Not For New Designs

Buy Now Datasheet
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Panasonic - 64R5432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Panasonic
64R5432
Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Panasonic 64R5432
RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8ENF1003V 1237221-ERJ-8ENF1003V 64R5432
Product Name SMD 250mW 200V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details