Panasonic Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic ERJ-8CWJR047V

Description
CURRENT SENSE RESISTOR, 0.047OHM, 1W, 5%; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.047OHM, 1W, 5%; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic - 79X3311 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic
79X3311
Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic 79X3311
CURRENT SENSE RESISTOR, 0.047OHM, 1W, 5%; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.047OHM, 1W, 5%; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic - 52W0498 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic
52W0498
Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic 52W0498
CURRENT SENSE RESISTOR, 0.047OHM, 1W, 5%; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.047OHM, 1W, 5%; Resistance:0.047ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79X3311
Product Name Current Sense Resistor, 0.047Ohm, 1W, 5%; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details