Panasonic 0.043 OHM 1W Resistor ERJ-8CWJR043V

Description
RES 0.043 OHM 5% 1W 1206 Product overview: ERJ-8CWJR043V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.043 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR043V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.043 OHM 5% 1W 1206 Product overview: ERJ-8CWJR043V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.043 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR043V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.043 OHM 1W Resistor - 52-ERJ-8CWJR043V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.043 OHM 1W Resistor
52-ERJ-8CWJR043V
0.043 OHM 1W Resistor 52-ERJ-8CWJR043V
RES 0.043 OHM 5% 1W 1206 Product overview: ERJ-8CWJR043V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.043 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR043V can be used for catalog matching and distributor lookup.

RES 0.043 OHM 5% 1W 1206 Product overview: ERJ-8CWJR043V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.043 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.043 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR043V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.043Ohm, 1W, 5%; Resistance Panasonic - 52W0497 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.043Ohm, 1W, 5%; Resistance Panasonic
52W0497
Current Sense Resistor, 0.043Ohm, 1W, 5%; Resistance Panasonic 52W0497
CURRENT SENSE RESISTOR, 0.043OHM, 1W, 5%; Resistance:0.043ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.043OHM, 1W, 5%; Resistance:0.043ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.043Ohm, 1W, 5%; Resistance Panasonic - 79X3310 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.043Ohm, 1W, 5%; Resistance Panasonic
79X3310
Current Sense Resistor, 0.043Ohm, 1W, 5%; Resistance Panasonic 79X3310
CURRENT SENSE RESISTOR, 0.043OHM, 1W, 5%; Resistance:0.043ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.043OHM, 1W, 5%; Resistance:0.043ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWJR043V 52W0497
Product Name 0.043 OHM 1W Resistor Current Sense Resistor, 0.043Ohm, 1W, 5%; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0430 ohms 0.0430 ohms
Power Rating 1 watts 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details