Panasonic 0.036 OHM 1W Resistor ERJ-8CWJR036V

Description
RES 0.036 OHM 5% 1W 1206 Product overview: ERJ-8CWJR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR036V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.036 OHM 5% 1W 1206 Product overview: ERJ-8CWJR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR036V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.036 OHM 1W Resistor - 52-ERJ-8CWJR036V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.036 OHM 1W Resistor
52-ERJ-8CWJR036V
0.036 OHM 1W Resistor 52-ERJ-8CWJR036V
RES 0.036 OHM 5% 1W 1206 Product overview: ERJ-8CWJR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR036V can be used for catalog matching and distributor lookup.

RES 0.036 OHM 5% 1W 1206 Product overview: ERJ-8CWJR036V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.036 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.036 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR036V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.036Ohm, 1W, 5%; Resistance Panasonic - 52W0495 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.036Ohm, 1W, 5%; Resistance Panasonic
52W0495
Current Sense Resistor, 0.036Ohm, 1W, 5%; Resistance Panasonic 52W0495
CURRENT SENSE RESISTOR, 0.036OHM, 1W, 5%; Resistance:0.036ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.036OHM, 1W, 5%; Resistance:0.036ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.036Ohm, 1W, 5%; Resistance Panasonic - 79X3308 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.036Ohm, 1W, 5%; Resistance Panasonic
79X3308
Current Sense Resistor, 0.036Ohm, 1W, 5%; Resistance Panasonic 79X3308
CURRENT SENSE RESISTOR, 0.036OHM, 1W, 5%; Resistance:0.036ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.036OHM, 1W, 5%; Resistance:0.036ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWJR036V 52W0495
Product Name 0.036 OHM 1W Resistor Current Sense Resistor, 0.036Ohm, 1W, 5%; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0360 ohms 0.0360 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1251122 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details