Panasonic 0.03 OHM 1W Resistor ERJ-8CWJR030V

Description
RES 0.03 OHM 5% 1W 1206 Product overview: ERJ-8CWJR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR030V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.03 OHM 5% 1W 1206 Product overview: ERJ-8CWJR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR030V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.03 OHM 1W Resistor - 52-ERJ-8CWJR030V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.03 OHM 1W Resistor
52-ERJ-8CWJR030V
0.03 OHM 1W Resistor 52-ERJ-8CWJR030V
RES 0.03 OHM 5% 1W 1206 Product overview: ERJ-8CWJR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR030V can be used for catalog matching and distributor lookup.

RES 0.03 OHM 5% 1W 1206 Product overview: ERJ-8CWJR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR030V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.03Ohm, 1W, 5%; Resistance Panasonic - 52W0493 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03Ohm, 1W, 5%; Resistance Panasonic
52W0493
Current Sense Resistor, 0.03Ohm, 1W, 5%; Resistance Panasonic 52W0493
CURRENT SENSE RESISTOR, 0.03OHM, 1W, 5%; Resistance:0.03ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03OHM, 1W, 5%; Resistance:0.03ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.03Ohm, 1W, 5%; Resistance Panasonic - 79X3306 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.03Ohm, 1W, 5%; Resistance Panasonic
79X3306
Current Sense Resistor, 0.03Ohm, 1W, 5%; Resistance Panasonic 79X3306
CURRENT SENSE RESISTOR, 0.03OHM, 1W, 5%; Resistance:0.03ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.03OHM, 1W, 5%; Resistance:0.03ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8CWJR030V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8CWJR030V
Resistors - Chip Resistor - Surface Mount ERJ-8CWJR030V
RES 0.03 OHM 5% 1W 1206

RES 0.03 OHM 5% 1W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8CWJR030V 52W0493 ERJ-8CWJR030V
Product Name 0.03 OHM 1W Resistor Current Sense Resistor, 0.03Ohm, 1W, 5%; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers