Panasonic Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic ERJ-8CWJR024V

Description
CURRENT SENSE RESISTOR, 0.024OHM, 1W, 5%; Resistance:0.024ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.024OHM, 1W, 5%; Resistance:0.024ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic - 52W0490 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic
52W0490
Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic 52W0490
CURRENT SENSE RESISTOR, 0.024OHM, 1W, 5%; Resistance:0.024ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.024OHM, 1W, 5%; Resistance:0.024ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic - 79X3303 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic
79X3303
Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic 79X3303
CURRENT SENSE RESISTOR, 0.024OHM, 1W, 5%; Resistance:0.024ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.024OHM, 1W, 5%; Resistance:0.024ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0490
Product Name Current Sense Resistor, 0.024Ohm, 1W, 5%; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers