Panasonic 0.016 OHM 1W Resistor ERJ-8CWJR016V

Description
RES 0.016 OHM 5% 1W 1206 Product overview: ERJ-8CWJR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR016V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.016 OHM 5% 1W 1206 Product overview: ERJ-8CWJR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR016V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.016 OHM 1W Resistor - 52-ERJ-8CWJR016V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.016 OHM 1W Resistor
52-ERJ-8CWJR016V
0.016 OHM 1W Resistor 52-ERJ-8CWJR016V
RES 0.016 OHM 5% 1W 1206 Product overview: ERJ-8CWJR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR016V can be used for catalog matching and distributor lookup.

RES 0.016 OHM 5% 1W 1206 Product overview: ERJ-8CWJR016V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWJR016V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8CWJR016V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8CWJR016V
Resistors - Chip Resistor - Surface Mount ERJ-8CWJR016V
RES 0.016 OHM 5% 1W 1206

RES 0.016 OHM 5% 1W 1206

Supplier's Site
Current Sense Resistor, 0.016Ohm, 1W, 5%; Resistance Panasonic - 52W0486 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.016Ohm, 1W, 5%; Resistance Panasonic
52W0486
Current Sense Resistor, 0.016Ohm, 1W, 5%; Resistance Panasonic 52W0486
CURRENT SENSE RESISTOR, 0.016OHM, 1W, 5%; Resistance:0.016ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.016OHM, 1W, 5%; Resistance:0.016ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.016Ohm, 1W, 5%; Resistance Panasonic - 79X3299 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.016Ohm, 1W, 5%; Resistance Panasonic
79X3299
Current Sense Resistor, 0.016Ohm, 1W, 5%; Resistance Panasonic 79X3299
CURRENT SENSE RESISTOR, 0.016OHM, 1W, 5%; Resistance:0.016ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.016OHM, 1W, 5%; Resistance:0.016ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8CWJR016V ERJ-8CWJR016V 52W0486
Product Name 0.016 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.016Ohm, 1W, 5%; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0160 ohms 0.0160 ohms 0.0160 ohms
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details