CURRENT SENSE RESISTOR, 0.015OHM, 1W, 5%; Resistance:0.015ohm;
CURRENT SENSE RESISTOR, 0.015OHM, 1W, 5%; Resistance:0.015ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52W0485 |
| Product Name | Current Sense Resistor, 0.015Ohm, 1W, 5%; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |