Panasonic Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic ERJ-8CWJR010V

Description
CURRENT SENSE RESISTOR, 0.01OHM, 1W, 5%; Resistance:0.01ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.01OHM, 1W, 5%; Resistance:0.01ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic - 79X3294 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic
79X3294
Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic 79X3294
CURRENT SENSE RESISTOR, 0.01OHM, 1W, 5%; Resistance:0.01ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01OHM, 1W, 5%; Resistance:0.01ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic - 52W0481 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic
52W0481
Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic 52W0481
CURRENT SENSE RESISTOR, 0.01OHM, 1W, 5%; Resistance:0.01ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01OHM, 1W, 5%; Resistance:0.01ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79X3294
Product Name Current Sense Resistor, 0.01Ohm, 1W, 5%; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers