Panasonic Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic ERJ-8CWFR050V

Description
THICK FILM RESISTOR,1206, 0.05 OHM; Resistance:0.05ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR,1206, 0.05 OHM; Resistance:0.05ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic - 52W0480 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic
52W0480
Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic 52W0480
THICK FILM RESISTOR,1206, 0.05 OHM; Resistance:0.05ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR,1206, 0.05 OHM; Resistance:0.05ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic - 79X3293 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic
79X3293
Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic 79X3293
THICK FILM RESISTOR,1206, 0.05 OHM; Resistance:0.05ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

THICK FILM RESISTOR,1206, 0.05 OHM; Resistance:0.05ohm; Product Range:AEC-Q200 ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8CWFR050V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8CWFR050V
Chip Resistor - Surface Mount ERJ-8CWFR050V
RES 0.05 OHM 1% 1W 1206

RES 0.05 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52W0480 79X3293 ERJ-8CWFR050V
Product Name Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic Thick Film Resistor,1206, 0.05 Ohm; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details