Panasonic 0.027 OHM 1W Resistor ERJ-8CWFR027V

Description
RES 0.027 OHM 1% 1W 1206 Product overview: ERJ-8CWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.027 OHM 1% 1W 1206 Product overview: ERJ-8CWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.027 OHM 1W Resistor - 52-ERJ-8CWFR027V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.027 OHM 1W Resistor
52-ERJ-8CWFR027V
0.027 OHM 1W Resistor 52-ERJ-8CWFR027V
RES 0.027 OHM 1% 1W 1206 Product overview: ERJ-8CWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR027V can be used for catalog matching and distributor lookup.

RES 0.027 OHM 1% 1W 1206 Product overview: ERJ-8CWFR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR027V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.027 Ohm; Resistance Panasonic - 28W1690 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027 Ohm; Resistance Panasonic
28W1690
Thick Film Resistor, 0.027 Ohm; Resistance Panasonic 28W1690
THICK FILM RESISTOR, 0.027 OHM; Resistance:0.027ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027 OHM; Resistance:0.027ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.027 Ohm; Resistance Panasonic - 79X3286 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027 Ohm; Resistance Panasonic
79X3286
Thick Film Resistor, 0.027 Ohm; Resistance Panasonic 79X3286
THICK FILM RESISTOR, 0.027 OHM; Resistance:0.027ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027 OHM; Resistance:0.027ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWFR027V 28W1690
Product Name 0.027 OHM 1W Resistor Thick Film Resistor, 0.027 Ohm; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0270 ohms 0.0270 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers