Panasonic 0.025 OHM 1W Resistor ERJ-8CWFR025V

Description
RES 0.025 OHM 1% 1W 1206 Product overview: ERJ-8CWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR025V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 1W 1206 Product overview: ERJ-8CWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR025V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.025 OHM 1W Resistor - 52-ERJ-8CWFR025V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.025 OHM 1W Resistor
52-ERJ-8CWFR025V
0.025 OHM 1W Resistor 52-ERJ-8CWFR025V
RES 0.025 OHM 1% 1W 1206 Product overview: ERJ-8CWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR025V can be used for catalog matching and distributor lookup.

RES 0.025 OHM 1% 1W 1206 Product overview: ERJ-8CWFR025V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR025V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.025Ohm, 1W, 1%; Resistance Panasonic - 52W0479 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 1W, 1%; Resistance Panasonic
52W0479
Current Sense Resistor, 0.025Ohm, 1W, 1%; Resistance Panasonic 52W0479
CURRENT SENSE RESISTOR, 0.025OHM, 1W, 1%; Resistance:0.025ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 1W, 1%; Resistance:0.025ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.025Ohm, 1W, 1%; Resistance Panasonic - 79X3285 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 1W, 1%; Resistance Panasonic
79X3285
Current Sense Resistor, 0.025Ohm, 1W, 1%; Resistance Panasonic 79X3285
CURRENT SENSE RESISTOR, 0.025OHM, 1W, 1%; Resistance:0.025ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 1W, 1%; Resistance:0.025ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWFR025V 52W0479
Product Name 0.025 OHM 1W Resistor Current Sense Resistor, 0.025Ohm, 1W, 1%; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Power Rating 1 watts 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers