Panasonic 0.024 OHM 1W Resistor ERJ-8CWFR024V

Description
RES 0.024 OHM 1% 1W 1206 Product overview: ERJ-8CWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR024V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.024 OHM 1% 1W 1206 Product overview: ERJ-8CWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR024V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.024 OHM 1W Resistor - 52-ERJ-8CWFR024V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.024 OHM 1W Resistor
52-ERJ-8CWFR024V
0.024 OHM 1W Resistor 52-ERJ-8CWFR024V
RES 0.024 OHM 1% 1W 1206 Product overview: ERJ-8CWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR024V can be used for catalog matching and distributor lookup.

RES 0.024 OHM 1% 1W 1206 Product overview: ERJ-8CWFR024V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR024V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.024 Ohm; Resistance Panasonic - 28W1689 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.024 Ohm; Resistance Panasonic
28W1689
Thick Film Resistor, 0.024 Ohm; Resistance Panasonic 28W1689
THICK FILM RESISTOR, 0.024 OHM; Resistance:0.024ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.024 OHM; Resistance:0.024ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.024 Ohm; Resistance Panasonic - 79X3284 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.024 Ohm; Resistance Panasonic
79X3284
Thick Film Resistor, 0.024 Ohm; Resistance Panasonic 79X3284
THICK FILM RESISTOR, 0.024 OHM; Resistance:0.024ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.024 OHM; Resistance:0.024ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWFR024V 28W1689
Product Name 0.024 OHM 1W Resistor Thick Film Resistor, 0.024 Ohm; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0240 ohms 0.0240 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details