Panasonic 0.013 OHM 1W Resistor ERJ-8CWFR013V

Description
RES 0.013 OHM 1% 1W 1206 Product overview: ERJ-8CWFR013V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR013V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.013 OHM 1% 1W 1206 Product overview: ERJ-8CWFR013V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR013V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.013 OHM 1W Resistor - 52-ERJ-8CWFR013V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.013 OHM 1W Resistor
52-ERJ-8CWFR013V
0.013 OHM 1W Resistor 52-ERJ-8CWFR013V
RES 0.013 OHM 1% 1W 1206 Product overview: ERJ-8CWFR013V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR013V can be used for catalog matching and distributor lookup.

RES 0.013 OHM 1% 1W 1206 Product overview: ERJ-8CWFR013V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR013V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.013 Ohm; Resistance Panasonic - 28W1683 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.013 Ohm; Resistance Panasonic
28W1683
Thick Film Resistor, 0.013 Ohm; Resistance Panasonic 28W1683
THICK FILM RESISTOR, 0.013 OHM; Resistance:0.013ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.013 OHM; Resistance:0.013ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.013 Ohm; Resistance Panasonic - 79X3278 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.013 Ohm; Resistance Panasonic
79X3278
Thick Film Resistor, 0.013 Ohm; Resistance Panasonic 79X3278
THICK FILM RESISTOR, 0.013 OHM; Resistance:0.013ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.013 OHM; Resistance:0.013ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWFR013V 28W1683
Product Name 0.013 OHM 1W Resistor Thick Film Resistor, 0.013 Ohm; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0130 ohms 0.0130 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details