Panasonic 0.012 OHM 1W Resistor ERJ-8CWFR012V

Description
RES 0.012 OHM 1% 1W 1206 Product overview: ERJ-8CWFR012V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR012V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.012 OHM 1% 1W 1206 Product overview: ERJ-8CWFR012V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR012V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.012 OHM 1W Resistor - 52-ERJ-8CWFR012V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.012 OHM 1W Resistor
52-ERJ-8CWFR012V
0.012 OHM 1W Resistor 52-ERJ-8CWFR012V
RES 0.012 OHM 1% 1W 1206 Product overview: ERJ-8CWFR012V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR012V can be used for catalog matching and distributor lookup.

RES 0.012 OHM 1% 1W 1206 Product overview: ERJ-8CWFR012V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8CWFR012V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.012 Ohm; Resistance Panasonic - 28W1682 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.012 Ohm; Resistance Panasonic
28W1682
Thick Film Resistor, 0.012 Ohm; Resistance Panasonic 28W1682
THICK FILM RESISTOR, 0.012 OHM; Resistance:0.012ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.012 OHM; Resistance:0.012ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.012 Ohm; Resistance Panasonic - 79X3277 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.012 Ohm; Resistance Panasonic
79X3277
Thick Film Resistor, 0.012 Ohm; Resistance Panasonic 79X3277
THICK FILM RESISTOR, 0.012 OHM; Resistance:0.012ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.012 OHM; Resistance:0.012ohm; Product Range:ERJ8CW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8CWFR012V 28W1682
Product Name 0.012 OHM 1W Resistor Thick Film Resistor, 0.012 Ohm; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0120 ohms 0.0120 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details