Panasonic SMD 0.1 Ohm 1W Resistor ERJ-8BWJR100V

Description
Res Thick Film 1206 0.1 Ohm 5% 1W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8BWJR100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 0.1 Ohm 5% 1W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8BWJR100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR100V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1 Ohm 1W Resistor - 52-ERJ-8BWJR100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 1W Resistor
52-ERJ-8BWJR100V
SMD 0.1 Ohm 1W Resistor 52-ERJ-8BWJR100V
Res Thick Film 1206 0.1 Ohm 5% 1W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8BWJR100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR100V can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.1 Ohm 5% 1W 100ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8BWJR100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8BWJR100V
918648-ERJ-8BWJR100V
Chip Resistor - Surface Mount - ERJ-8BWJR100V 918648-ERJ-8BWJR100V
Manufacturer: Panasonic Win Source Part Number: 918648-ERJ-8BWJR100V Series: ERJ-8BW Operating Temperature Range: -55°C ~ 155°C Features: 100 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.10AVDKR, P.10AVTR, P.10AVCT, ERJ8BWJR100V

Manufacturer: Panasonic
Win Source Part Number: 918648-ERJ-8BWJR100V
Series: ERJ-8BW
Operating Temperature Range: -55°C ~ 155°C
Features: 100 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P.10AVDKR, P.10AVTR, P.10AVCT, ERJ8BWJR100V

Buy Now Datasheet
Res, R1, 5%, 1W, Thick Film, 1206; Resistance Panasonic - 57AK2437 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 1W, Thick Film, 1206; Resistance Panasonic
57AK2437
Res, R1, 5%, 1W, Thick Film, 1206; Resistance Panasonic 57AK2437
RES, R1, 5%, 1W, THICK FILM, 1206; Resistance:0.1ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R1, 5%, 1W, THICK FILM, 1206; Resistance:0.1ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8BWJR100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8BWJR100V
Chip Resistor - Surface Mount ERJ-8BWJR100V
RES 0.1 OHM 5% 1W 1206

RES 0.1 OHM 5% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-8BWJR100V 918648-ERJ-8BWJR100V 57AK2437 ERJ-8BWJR100V
Product Name SMD 0.1 Ohm 1W Resistor Chip Resistor - Surface Mount - ERJ-8BWJR100V Res, R1, 5%, 1W, Thick Film, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details