Panasonic SMD 1W Resistor ERJ-8BWJR027V

Description
1206 Thick Film Chip Resistor 27mR 5% 1W SMD Product overview: ERJ-8BWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Chip Resistor 27mR 5% 1W SMD Product overview: ERJ-8BWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR027V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-8BWJR027V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-8BWJR027V
SMD 1W Resistor 52-ERJ-8BWJR027V
1206 Thick Film Chip Resistor 27mR 5% 1W SMD Product overview: ERJ-8BWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR027V can be used for catalog matching and distributor lookup.

1206 Thick Film Chip Resistor 27mR 5% 1W SMD Product overview: ERJ-8BWJR027V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR027V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip R,1206,ultra Low Ohmic5% Rohs Compliant Panasonic - 52W0464 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R,1206,ultra Low Ohmic5% Rohs Compliant Panasonic
52W0464
Thick Film Chip R,1206,ultra Low Ohmic5% Rohs Compliant Panasonic 52W0464
Thick Film Chip R,1206,Ultra Low ohmic5% RoHS Compliant: Yes

Thick Film Chip R,1206,Ultra Low ohmic5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8BWJR027V 52W0464
Product Name SMD 1W Resistor Thick Film Chip R,1206,ultra Low Ohmic5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details