The ERJ-8BWJR011V is a surface mount chip resistor manufactured by Panasonic, featuring a resistance value of 11 mΩ with a tolerance of ±5%. It is designed for applications requiring current sensing and is compliant with AEC-Q200 standards, making it suitable for automotive use. The resistor has a power rating of 1W and operates within a temperature range of -55°C to 155°C. It is packaged in a 1206 (3216 metric) format and is available in reels of 5000 units. The product is RoHS compliant and has a medium popularity rating, with a limited supply and demand status. The estimated production lead time is 28 weeks.
Res Thick Film 1206 0.011 Ohm 5% 1W 200ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8BWJR011V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.011 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.011 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWJR011V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 871019-ERJ-8BWJR011V
Series: ERJ-8BW
Operating Temperature Range: -55°C ~ 155°C
Features: 11 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P.011AVDKR, P.011AVTR, P.011AVCT, ERJ8BWJR011V
Thick Film Chip R,1206,Ultra Low ohmic5% RoHS Compliant: Yes
RES 0.011 OHM 5% 1W 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-8BWJR011V | 871019-ERJ-8BWJR011V | 52W0455 | ERJ-8BWJR011V |
| Product Name | SMD 0.011 Ohm 1W Resistor | Chip Resistor - Surface Mount - ERJ-8BWJR011V | Thick Film Chip R,1206,ultra Low Ohmic5% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Resistance Range | 0.0110 ohms | 1.10E7 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |