Panasonic Thick Film Chip R,1206,ultra Low Ohmic5% Panasonic Electronic Components ERJ-8BWJR010V

Description
Thick Film Chip R,1206,Ultra Low ohmic5%
Datasheet
Description
Thick Film Chip R,1206,Ultra Low ohmic5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip R,1206,ultra Low Ohmic5% Panasonic Electronic Components - 52W0454 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip R,1206,ultra Low Ohmic5% Panasonic Electronic Components
52W0454
Thick Film Chip R,1206,ultra Low Ohmic5% Panasonic Electronic Components 52W0454
Thick Film Chip R,1206,Ultra Low ohmic5%

Thick Film Chip R,1206,Ultra Low ohmic5%

Supplier's Site
Res, R01, 5%, 1W, Thick Film, 1206; Resistance Panasonic - 57AK2436 - Newark, An Avnet Company
Chicago, IL, United States
Res, R01, 5%, 1W, Thick Film, 1206; Resistance Panasonic
57AK2436
Res, R01, 5%, 1W, Thick Film, 1206; Resistance Panasonic 57AK2436
RES, R01, 5%, 1W, THICK FILM, 1206; Resistance:0.01ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R01, 5%, 1W, THICK FILM, 1206; Resistance:0.01ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0454 57AK2436
Product Name Thick Film Chip R,1206,ultra Low Ohmic5% Panasonic Electronic Components Res, R01, 5%, 1W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers