RES 0.075 OHM 1% 1W 1206 Product overview: ERJ-8BWFR075V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR075V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 918647-ERJ-8BWFR075V
Series: ERJ-8BW
Operating Temperature Range: -55°C ~ 155°C
Features: 75 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ8BWFR075V, P.075AUTR, P.075AUCT, P.075AUDKR
RES, R075, 1%, 1W, THICK FILM, 1206; Resistance:0.075ohm;
RES, R075, 1%, 1W, THICK FILM, 1206; Resistance:0.075ohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-8BWFR075V | 918647-ERJ-8BWFR075V | 56W0634 |
| Product Name | 0.075 OHM 1W Resistor | Chip Resistor - Surface Mount - ERJ-8BWFR075V | Res, R075, 1%, 1W, Thick Film, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | |
| Resistance Range | 0.0750 ohms | 0.0750 ohms | |
| Temperature Coefficient | 0.0 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts |