Panasonic SMD 0.068 Ohm 1W Resistor ERJ-8BWFR068V

Description
0.068 Ohm 1W 1% 1206 SMD Thick Film Resistor Product overview: ERJ-8BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR068V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.068 Ohm 1W 1% 1206 SMD Thick Film Resistor Product overview: ERJ-8BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR068V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.068 Ohm 1W Resistor - 52-ERJ-8BWFR068V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.068 Ohm 1W Resistor
52-ERJ-8BWFR068V
SMD 0.068 Ohm 1W Resistor 52-ERJ-8BWFR068V
0.068 Ohm 1W 1% 1206 SMD Thick Film Resistor Product overview: ERJ-8BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR068V can be used for catalog matching and distributor lookup.

0.068 Ohm 1W 1% 1206 SMD Thick Film Resistor Product overview: ERJ-8BWFR068V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR068V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.068 Ohm, 1W, 1%; Resistance Panasonic - 08N2425 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.068 Ohm, 1W, 1%; Resistance Panasonic
08N2425
Thick Film Resistor, 0.068 Ohm, 1W, 1%; Resistance Panasonic 08N2425
THICK FILM RESISTOR, 0.068 OHM, 1W, 1%; Resistance:0.068ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.068 OHM, 1W, 1%; Resistance:0.068ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.068 Ohm, 1W, 1%, Full Reel; Resistance Panasonic - 01X1473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.068 Ohm, 1W, 1%, Full Reel; Resistance Panasonic
01X1473
Resistor, Thick Film, 0.068 Ohm, 1W, 1%, Full Reel; Resistance Panasonic 01X1473
RESISTOR, THICK FILM, 0.068 OHM, 1W, 1%, FULL REEL; Resistance:0.068ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.068 OHM, 1W, 1%, FULL REEL; Resistance:0.068ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8BWFR068V 08N2425
Product Name SMD 0.068 Ohm 1W Resistor Thick Film Resistor, 0.068 Ohm, 1W, 1%; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers